Amphenol Corporation RF Antennas ASPB574

Description
SILHOUETTE PROFILE TRANSIT ANT
Request a Quote Datasheet
Description
SILHOUETTE PROFILE TRANSIT ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-ASPB574-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-ASPB574-ND
RF Antennas 3299-ASPB574-ND
SILHOUETTE PROFILE TRANSIT ANT

SILHOUETTE PROFILE TRANSIT ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-ASPB574-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 154.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers