Amphenol Corporation RF Antennas ASP7455

Description
MOSAIC VIBRATION COLLINEAR ANTEN
Request a Quote Datasheet
Description
MOSAIC VIBRATION COLLINEAR ANTEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-ASP7455-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-ASP7455-ND
RF Antennas 3299-ASP7455-ND
MOSAIC VIBRATION COLLINEAR ANTEN

MOSAIC VIBRATION COLLINEAR ANTEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-ASP7455-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 1-2367286-2 - TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details