Amphenol Sine Systems Amphenol Sine Systems ARC12-40PA, 40-Position ARC Receptacle Connector, Pin Contact, Size 16, Threaded Insert for Jackscrew, Keyed A, Flanged ARC12-40PA

Description
Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-seal ed, thermoplastic rectangular connector series. They are ideal for situations requiring high pin counts for use in controlled and/or uncontrolled environmental conditions. ARC Series Connectors are available as in-line plugs and flange mount receptacles. All plugs and receptacles are IP68/69K rated (in mated condition). Amphenol Sine Systems ARC12-40PA, 40 Position ARC Receptacle Connector Category: Amphenol ARC Connectors Manufacturer: Amphenol Sine Systems Compatible with existing standard products industry-wide Deutsch Part # DRC12-40PA Series: ARC Number of Pins: 40 Current Rating: 13A Voltage Rating: 250VAC/DC Operating Temperature: -67°F (-55°C) to 257°F (125°C) Color: Black Ingress Protection: IP69K (in mated condition) Seal Color: Red Accepts Size 16 contacts Jackscrew with threaded insert for mating Modifications: Flange mount with normal diameter wire seal Modifications: Keyed A Applications Heavy equipment, agricultural, automotive, off-highway, alternate energy, marine and other demanding interconnect architectures
Request a Quote Datasheet
Description
Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-seal ed, thermoplastic rectangular connector series. They are ideal for situations requiring high pin counts for use in controlled and/or uncontrolled environmental conditions. ARC Series Connectors are available as in-line plugs and flange mount receptacles. All plugs and receptacles are IP68/69K rated (in mated condition). Amphenol Sine Systems ARC12-40PA, 40 Position ARC Receptacle Connector Category: Amphenol ARC Connectors Manufacturer: Amphenol Sine Systems Compatible with existing standard products industry-wide Deutsch Part # DRC12-40PA Series: ARC Number of Pins: 40 Current Rating: 13A Voltage Rating: 250VAC/DC Operating Temperature: -67°F (-55°C) to 257°F (125°C) Color: Black Ingress Protection: IP69K (in mated condition) Seal Color: Red Accepts Size 16 contacts Jackscrew with threaded insert for mating Modifications: Flange mount with normal diameter wire seal Modifications: Keyed A Applications Heavy equipment, agricultural, automotive, off-highway, alternate energy, marine and other demanding interconnect architectures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ARC12-40PA, 40-Position ARC Receptacle Connector, Pin Contact, Size 16, Threaded Insert for Jackscrew, Keyed A, Flanged - 39371 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ARC12-40PA, 40-Position ARC Receptacle Connector, Pin Contact, Size 16, Threaded Insert for Jackscrew, Keyed A, Flanged
39371
Amphenol Sine Systems ARC12-40PA, 40-Position ARC Receptacle Connector, Pin Contact, Size 16, Threaded Insert for Jackscrew, Keyed A, Flanged 39371
Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-seal ed, thermoplastic rectangular connector series. They are ideal for situations requiring high pin counts for use in controlled and/or uncontrolled environmental conditions. ARC Series Connectors are available as in-line plugs and flange mount receptacles. All plugs and receptacles are IP68/69K rated (in mated condition). Amphenol Sine Systems ARC12-40PA, 40 Position ARC Receptacle Connector Category: Amphenol ARC Connectors Manufacturer: Amphenol Sine Systems Compatible with existing standard products industry-wide Deutsch Part # DRC12-40PA Series: ARC Number of Pins: 40 Current Rating: 13A Voltage Rating: 250VAC/DC Operating Temperature: -67°F (-55°C) to 257°F (125°C) Color: Black Ingress Protection: IP69K (in mated condition) Seal Color: Red Accepts Size 16 contacts Jackscrew with threaded insert for mating Modifications: Flange mount with normal diameter wire seal Modifications: Keyed A Applications Heavy equipment, agricultural, automotive, off-highway, alternate energy, marine and other demanding interconnect architectures

Amphenol Sine Systems ARC Series™ Connectors are a rugged, heavy-duty, environmentally-sealed, thermoplastic rectangular connector series. They are ideal for situations requiring high pin counts for use in controlled and/or uncontrolled environmental conditions. ARC Series Connectors are available as in-line plugs and flange mount receptacles. All plugs and receptacles are IP68/69K rated (in mated condition).

  • Amphenol Sine Systems ARC12-40PA, 40 Position ARC Receptacle Connector
  • Category: Amphenol ARC Connectors
  • Manufacturer: Amphenol Sine Systems
  • Compatible with existing standard products industry-wide
  • Deutsch Part # DRC12-40PA
  • Series: ARC
  • Number of Pins: 40
  • Current Rating: 13A
  • Voltage Rating: 250VAC/DC
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
  • Color: Black
  • Ingress Protection: IP69K (in mated condition)
  • Seal Color: Red
  • Accepts Size 16 contacts
  • Jackscrew with threaded insert for mating
  • Modifications: Flange mount with normal diameter wire seal
  • Modifications: Keyed A
  • Applications
  • Heavy equipment, agricultural, automotive, off-highway, alternate energy, marine and other demanding interconnect architectures
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39371
Product Name Amphenol Sine Systems ARC12-40PA, 40-Position ARC Receptacle Connector, Pin Contact, Size 16, Threaded Insert for Jackscrew, Keyed A, Flanged
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-586-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Straight Receptacle - F42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details