TE Connectivity RF Connectors 1058016-1

Description
Body Features Body Insulation : Without Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 2667 RF Connector Center Contact Underplating Material : Copper Dimensions Profile Height from PCB : 15 MM  [.59 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : TFE Fluorocarbon Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 2667 RF Connector Center Contact Underplating Material : Copper Dimensions Profile Height from PCB : 15 MM  [.59 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : TFE Fluorocarbon Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1058016-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1058016-1
RF Connectors 1058016-1
Body Features Body Insulation : Without Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 2667 RF Connector Center Contact Underplating Material : Copper Dimensions Profile Height from PCB : 15 MM  [.59 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : TFE Fluorocarbon Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 2667
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Profile Height from PCB : 15 MM  [.59 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : TFE Fluorocarbon
  • Grade : Commercial

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A108132-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A108132-ND
Coaxial Connector (RF) Assemblies A108132-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1058016-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1058016-1
RF Connectors / Coaxial Connectors 1058016-1
RF Connectors / Coaxial Connectors 3252 1201 10

RF Connectors / Coaxial Connectors 3252 1201 10

Buy Now Datasheet
3252 1201 10 Amp - Te Connectivity - 97X0457 - Newark, An Avnet Company
Chicago, IL, United States
3252 1201 10 Amp - Te Connectivity
97X0457
3252 1201 10 Amp - Te Connectivity 97X0457
3252 1201 10

3252 1201 10

Supplier's Site
3252 1201 10 Amp - Te Connectivity - 41AJ1979 - Newark, An Avnet Company
Chicago, IL, United States
3252 1201 10 Amp - Te Connectivity
41AJ1979
3252 1201 10 Amp - Te Connectivity 41AJ1979
3252 1201 10

3252 1201 10

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1058016-1 A108132-ND 1058016-1 97X0457
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors 3252 1201 10 Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059691-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Through Hole - Solder
Coupling Push-On
View Details
4 suppliers
RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1050926-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Coaxial Connector (RF) Adapters - 1059169-1-ND - DigiKey
Specs
Connector Type TNC
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers