Amphenol Corporation Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf APH-SMAJ-BNCP

Description
Adapter, SMA Jack to BNC Jack, 50 ohm / Individual Bag
Datasheet
Description
Adapter, SMA Jack to BNC Jack, 50 ohm / Individual Bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf - 22M5710 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf
22M5710
Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf 22M5710
Adapter, SMA Jack to BNC Jack, 50 ohm / Individual Bag

Adapter, SMA Jack to BNC Jack, 50 ohm / Individual Bag

Supplier's Site
RF Adapters - Between Series - APH-SMAJ-BNCP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
APH-SMAJ-BNCP
RF Adapters - Between Series APH-SMAJ-BNCP
RF Adapters - Between Series SMA JK-BNC PLG

RF Adapters - Between Series SMA JK-BNC PLG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 22M5710 APH-SMAJ-BNCP
Product Name Adapter, Sma Jack To Bnc Jack, 50 Ohm / Individual Bag Amphenol Rf RF Adapters - Between Series
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details
RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 7385765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight; Straight
View Details