Amphenol RF N Plug To HD BNC Plug Adapter APH-NP-HDBNCP

Description
N Plug To HD BNC Plug Adapter Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
N Plug To HD BNC Plug Adapter Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Plug To HD BNC Plug Adapter - APH-NP-HDBNCP - Amphenol RF
Danbury, CT, USA
N Plug To HD BNC Plug Adapter
APH-NP-HDBNCP
N Plug To HD BNC Plug Adapter APH-NP-HDBNCP
N Plug To HD BNC Plug Adapter Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

N Plug To HD BNC Plug Adapter
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Between Series Adapter - APH-NP-HDBNCP - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-NP-HDBNCP
Between Series Adapter APH-NP-HDBNCP
Adapter N Type Plug to HD-BNC Plug 75 ohm

Adapter N Type Plug to HD-BNC Plug 75 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-NP-HDBNCP APH-NP-HDBNCP
Product Name N Plug To HD BNC Plug Adapter Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185F-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details