Amphenol RF ISO ADPT HD BNC STR (F-F) APH-HD-ISO-HD

Description
ISO ADPT HD BNC STR (F-F) Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
ISO ADPT HD BNC STR (F-F) Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO ADPT HD BNC STR (F-F) - APH-HD-ISO-HD - Amphenol RF
Danbury, CT, USA
ISO ADPT HD BNC STR (F-F)
APH-HD-ISO-HD
ISO ADPT HD BNC STR (F-F) APH-HD-ISO-HD
ISO ADPT HD BNC STR (F-F) Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

ISO ADPT HD BNC STR (F-F)
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
In Series Adapter - APH-HD-ISO-HD - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
APH-HD-ISO-HD
In Series Adapter APH-HD-ISO-HD
Adapter HD-BNC Jack to HD-BNC Jack Isolated Bulkhead 75 ohm

Adapter HD-BNC Jack to HD-BNC Jack Isolated Bulkhead 75 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-HD-ISO-HD APH-HD-ISO-HD
Product Name ISO ADPT HD BNC STR (F-F) In Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details