Amphenol RF ISO ADPT 1.0/2.3(F)-HD BNC STR APH-HD-ISO-1023

Description
ISO ADPT 1.0/2.3(F)-HD BNC STR Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
ISO ADPT 1.0/2.3(F)-HD BNC STR Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO ADPT 1.0/2.3(F)-HD BNC STR - APH-HD-ISO-1023 - Amphenol RF
Danbury, CT, USA
ISO ADPT 1.0/2.3(F)-HD BNC STR
APH-HD-ISO-1023
ISO ADPT 1.0/2.3(F)-HD BNC STR APH-HD-ISO-1023
ISO ADPT 1.0/2.3(F)-HD BNC STR Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

ISO ADPT 1.0/2.3(F)-HD BNC STR
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Between Series Adapter - APH-HD-ISO-1023 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
APH-HD-ISO-1023
Between Series Adapter APH-HD-ISO-1023
Adapter HD-BNC Jack to 1.0/2.3 Jack Isolated Bulkhead 75 ohm

Adapter HD-BNC Jack to 1.0/2.3 Jack Isolated Bulkhead 75 ohm

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number APH-HD-ISO-1023 APH-HD-ISO-1023
Product Name ISO ADPT 1.0/2.3(F)-HD BNC STR Between Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details