Amphenol Industrial Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial APD057PRC0401700B

Description
RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:
Description
RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial - 51AK2271 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial
51AK2271
Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial 51AK2271
RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:

RECT PWR CONN, PLUG, 2POS, CRIMP; No. of Contacts:2Contacts; Product Range:Amphe-PD Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:17mm; Gender:Plug; Contact Gender:Pin; Contact Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2271
Product Name Rect Pwr Conn, Plug, 2Pos, Crimp; No. Of Contacts Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details