Amphenol Industrial Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial ALQC-AA8-PB

Description
CONTACT, PIN, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors
Description
CONTACT, PIN, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial - 58AJ3720 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial
58AJ3720
Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial 58AJ3720
CONTACT, PIN, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors

CONTACT, PIN, CRIMP, 24AWG; Product Range:Amphe-Lite Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:-; For Use With:Amphenol Amphe-Lite Series Circular Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 58AJ3720
Product Name Contact, Pin, Crimp, 24Awg; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details