Amphenol Industrial Circular Connector Assemblies ALM07FD15-ACS(072)

Description
26 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM07FD15-ACS(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM07FD15-ACS(072)-ND
Circular Connector Assemblies ALM07FD15-ACS(072)-ND
26 Position Circular Connector Receptacle, Female Sockets Crimp

26 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 15-Ac, Jam Nut; Product Range Amphenol Industrial - 52AC1983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 15-Ac, Jam Nut; Product Range Amphenol Industrial
52AC1983
Circular Connector, Rcpt, 15-Ac, Jam Nut; Product Range Amphenol Industrial 52AC1983
CIRCULAR CONNECTOR, RCPT, 15-AC, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 15-AC, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM07FD15-ACS(072)-ND 52AC1983
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 15-Ac, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5372-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details