Amphenol Industrial Circular Connector Assemblies ALM07F9-98P(072)

Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM07F9-98P(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM07F9-98P(072)-ND
Circular Connector Assemblies ALM07F9-98P(072)-ND
3 Position Circular Connector Receptacle, Male Pins Crimp

3 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Rcpt, 9-98, Jam Nut; Product Range Amphenol Industrial - 52AC2001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9-98, Jam Nut; Product Range Amphenol Industrial
52AC2001
Circular Connector, Rcpt, 9-98, Jam Nut; Product Range Amphenol Industrial 52AC2001
CIRCULAR CONNECTOR, RCPT, 9-98, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9-98, JAM NUT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM07F9-98P(072)-ND 52AC2001
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 9-98, Jam Nut; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details