Amphenol Industrial Circular Connector Assemblies ALM06FD17-35P

Description
55 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM06FD17-35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM06FD17-35P-ND
Circular Connector Assemblies ALM06FD17-35P-ND
55 Position Circular Connector Plug, Male Pins Crimp

55 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 17-35, Cable; Product Range Amphenol Industrial - 52AC1958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-35, Cable; Product Range Amphenol Industrial
52AC1958
Circular Connector, Plug, 17-35, Cable; Product Range Amphenol Industrial 52AC1958
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM06FD17-35P-ND 52AC1958
Product Name Circular Connector Assemblies Circular Connector, Plug, 17-35, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Bulkhead Receptacle, Female - SALE-9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details