Amphenol Industrial Circular Connector Assemblies ALM00FD13-71P(072)

Description
2 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM00FD13-71P(072)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM00FD13-71P(072)-ND
Circular Connector Assemblies ALM00FD13-71P(072)-ND
2 Position Circular Connector Receptacle, Male Pins Crimp

2 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 13-71, Wall Mount; Product Range Amphenol Industrial - 52AC1919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-71, Wall Mount; Product Range Amphenol Industrial
52AC1919
Circular Conn, Rcpt, 13-71, Wall Mount; Product Range Amphenol Industrial 52AC1919
CIRCULAR CONN, RCPT, 13-71, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-71, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM00FD13-71P(072)-ND 52AC1919
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 13-71, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - ECG.00.304.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers