Amphenol Industrial Circular Connector Assemblies ALM00FD11-2P

Description
2 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ALM00FD11-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ALM00FD11-2P-ND
Circular Connector Assemblies ALM00FD11-2P-ND
2 Position Circular Connector Receptacle, Male Pins Crimp

2 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 11-2, Wall Mount; Product Range Amphenol Industrial - 52AC1915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-2, Wall Mount; Product Range Amphenol Industrial
52AC1915
Circular Conn, Rcpt, 11-2, Wall Mount; Product Range Amphenol Industrial 52AC1915
CIRCULAR CONN, RCPT, 11-2, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-2, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ALM00FD11-2P-ND 52AC1915
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 11-2, Wall Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
MIL-DTL-26482 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details