Amphenol Corporation Cable Supports and Fasteners - ALBFLB83200 ALBFLB83200

Description
Manufacturer: Amphenol PCD Win Source Part Number: 1021793-ALBFLB83200 Type: Clamp, Bundle Separation Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 1021793-ALBFLB83200 Type: Clamp, Bundle Separation Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - ALBFLB83200
1021793-ALBFLB83200
Cable Supports and Fasteners - ALBFLB83200 1021793-ALBFLB83200
Manufacturer: Amphenol PCD Win Source Part Number: 1021793-ALBFLB83200 Type: Clamp, Bundle Separation Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol PCD
Win Source Part Number: 1021793-ALBFLB83200
Type: Clamp, Bundle Separation
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1021793-ALBFLB83200
Product Name Cable Supports and Fasteners - ALBFLB83200
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-8400-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers