Amphenol Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors AL03006-331.8-55-G1

Description
Win Source Part Number: 975439-AL03006-331.8 -55-G1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: AL03006 Package: Bulk Standard Package: 1,000 Resistance in Ohms @ 25°C: 500 Resistance Tolerance: ±10% B25/85: 2983K Length - Lead Wire: 1.15" (29.20mm) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1203,AL030063318 55G1,235-1203-ND,KC0 02G Base Product Number: AL03006
Request a Quote Datasheet
Description
Win Source Part Number: 975439-AL03006-331.8 -55-G1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: AL03006 Package: Bulk Standard Package: 1,000 Resistance in Ohms @ 25°C: 500 Resistance Tolerance: ±10% B25/85: 2983K Length - Lead Wire: 1.15" (29.20mm) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1203,AL030063318 55G1,235-1203-ND,KC0 02G Base Product Number: AL03006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 975439-AL03006-331.8-55-G1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
975439-AL03006-331.8-55-G1
Sensors, Transducers - Temperature Sensors - NTC Thermistors 975439-AL03006-331.8-55-G1
Win Source Part Number: 975439-AL03006-331.8 -55-G1 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: AL03006 Package: Bulk Standard Package: 1,000 Resistance in Ohms @ 25°C: 500 Resistance Tolerance: ±10% B25/85: 2983K Length - Lead Wire: 1.15" (29.20mm) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1203,AL030063318 55G1,235-1203-ND,KC0 02G Base Product Number: AL03006

Win Source Part Number: 975439-AL03006-331.8-55-G1
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: AL03006
Package: Bulk
Standard Package: 1,000
Resistance in Ohms @ 25°C: 500
Resistance Tolerance: ±10%
B25/85: 2983K
Length - Lead Wire: 1.15" (29.20mm)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Temperature Range - Operating: -50°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Other Names: 235-1203,AL03006331855G1,235-1203-ND,KC002G
Base Product Number: AL03006

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 975439-AL03006-331.8-55-G1
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2333517 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting TO-5
Standards and Certifications RoHS
View Details
Image sensor modules - C16091-07 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details