AMPHENOL INDUSTRIAL
AIT6UHST1-28-79PC -- ER 16C 9#16 7#8 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Er 16C 9#16 7#8 Pin Plug Amphenol Industrial
AIT6UHST1-28-79PC
Description
ER 16C 9#16 7#8 PIN PLUG
Description
ER 16C 9#16 7#8 PIN PLUG
Suppliers
Er 16C 9#16 7#8 Pin Plug Amphenol Industrial
79R9619
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
79R9619 |
|
Product Name
|
Er 16C 9#16 7#8 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details