Amphenol Industrial Er 8C 8#16 Pin Plug Amphenol Industrial AIT6FC20-7PS

Description
ER 8C 8#16 PIN PLUG
Request a Quote
Description
ER 8C 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6FC20-7PS - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 PIN PLUG

ER 8C 8#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 8C 8#16 PIN PLUG

ER 8C 8#16 PIN PLUG

Buy Now
Er 8C 8#16 Pin Plug Amphenol Industrial - 25T4007 - Newark, An Avnet Company
Chicago, IL, United States
Er 8C 8#16 Pin Plug Amphenol Industrial
25T4007
Er 8C 8#16 Pin Plug Amphenol Industrial 25T4007
ER 8C 8#16 PIN PLUG

ER 8C 8#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6FC20-7PS AIT6FC20-7PS 25T4007
Product Name Er 8C 8#16 Pin Plug Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers