Amphenol Industrial Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial AIT6E36-15SC

Description
ER 35C 35#16 SKT PLUG
Request a Quote Datasheet
Description
ER 35C 35#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6E36-15SC - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 SKT PLUG

ER 35C 35#16 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial - 96J1191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
96J1191
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial 96J1191
CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6E36-15SC 96J1191
Product Name Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details