Amphenol Industrial Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial AIT6E20-56PS

Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial - 96J1186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
96J1186
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial 96J1186
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1186
Product Name Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers