Amphenol Industrial Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial AIT6AA20-27SC-025-B30

Description
ER 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
ER 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT6AA20-27SC-025-B30 - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 SKT PLUG

ER 14C 14#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial - 96J1171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
96J1171
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial 96J1171
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT6AA20-27SC-025-B30 96J1171
Product Name Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details