Amphenol Industrial Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial AIT6-36-3PS

Description
ER 6C 3#12 3#0 PIN PLUG
Request a Quote Datasheet
Description
ER 6C 3#12 3#0 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 6C 3#12 3#0 PIN PLUG

ER 6C 3#12 3#0 PIN PLUG

Buy Now
 - Amphenol AIT6-36-3PS - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#12 3#0 PIN PLUG

ER 6C 3#12 3#0 PIN PLUG

Buy Now
Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial - 96J1169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial
96J1169
Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial 96J1169
CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIT6-36-3PS Amphenol AIT6-36-3PS 96J1169
Product Name Circular Connector Plug, Size 36, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Alligator, Needle Cluster - 9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RP SMA (M) St. Connector for RG316 Cable - ET-SMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers