Amphenol Industrial Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial AIT6-24-28PS-B30

Description
ER 24C 24#16 PIN PLUG
Request a Quote Datasheet
Description
ER 24C 24#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 24C 24#16 PIN PLUG

ER 24C 24#16 PIN PLUG

Buy Now
 - Amphenol AIT6-24-28PS-B30 - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 PIN PLUG

ER 24C 24#16 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial - 96J1167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
96J1167
Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial 96J1167
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIT6-24-28PS-B30 Amphenol AIT6-24-28PS-B30 96J1167
Product Name Circular Connector Plug Size 24, 24 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details