Amphenol Industrial Circular Connector Receptacle, Size 16, 3 Position, Cable; Product Range Amphenol Industrial AIT1E16-10SC

Description
ER 3C 3#12 SKT RECP LINE
Request a Quote Datasheet
Description
ER 3C 3#12 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIT1E16-10SC - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 SKT RECP LINE

ER 3C 3#12 SKT RECP LINE

Buy Now
Circular Connector Receptacle, Size 16, 3 Position, Cable; Product Range Amphenol Industrial - 96J1135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 3 Position, Cable; Product Range Amphenol Industrial
96J1135
Circular Connector Receptacle, Size 16, 3 Position, Cable; Product Range Amphenol Industrial 96J1135
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 3 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 3 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIT1E16-10SC 96J1135
Product Name Circular Connector Receptacle, Size 16, 3 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details