Amphenol Industrial Circular Connector Receptacle, Size 24, 12 Position, Wall; Product Range Amphenol Industrial AIT0E24-19SC-B30

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 12 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 12 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 12 Position, Wall; Product Range Amphenol Industrial - 96J1119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 12 Position, Wall; Product Range Amphenol Industrial
96J1119
Circular Connector Receptacle, Size 24, 12 Position, Wall; Product Range Amphenol Industrial 96J1119
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 12 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 12 POSITION, WALL; Product Range:AIT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1119
Product Name Circular Connector Receptacle, Size 24, 12 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details