Amphenol Industrial Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial AIT06A36-5S

Description
ER 4C 4#0 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#0 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 4C 4#0 SKT PLUG

ER 4C 4#0 SKT PLUG

Buy Now
 - Amphenol AIT06A36-5S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 SKT PLUG

ER 4C 4#0 SKT PLUG

Buy Now
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial - 96J1126 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
96J1126
Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial 96J1126
CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 4 POSITION, CABLE; Product Range:AIT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin / Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIT06A36-5S Amphenol AIT06A36-5S 96J1126
Product Name Circular Connector Plug, Size 36, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details