Amphenol Industrial Cable and Cord Grips AIO-CSPG42

Description
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Nylon PG42 Black, Gray"
Request a Quote Datasheet
Description
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Nylon PG42 Black, Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSPG42-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSPG42-ND
Cable and Cord Grips AIO-CSPG42-ND
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Nylon PG42 Black, Gray"

"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Nylon PG42 Black, Gray"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2358 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2358
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2358
CABLE GLAND; Thread Size - Imperial:PG42; Thread Size - Metric:-; Cable Diameter Min:32mm; Cable Diameter Max:38mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated; Product Range:-RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:PG42; Thread Size - Metric:-; Cable Diameter Min:32mm; Cable Diameter Max:38mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:Not Rated; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSPG42-ND 67R2358
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248697 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Cable Glands - 117545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.5315 inch (5 to 13.5 mm)
View Details