Amphenol Industrial Cable Gland; Thread Size Imperial Amphenol Industrial AIO-CSPG19

Description
CABLE GLAND; Thread Size - Imperial:PG19; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:15mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Thread Size - Imperial:PG19; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:15mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2354 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2354
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2354
CABLE GLAND; Thread Size - Imperial:PG19; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:15mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:PG19; Thread Size - Metric:-; Cable Diameter Min:12mm; Cable Diameter Max:15mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black, Grey; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 67R2354
Product Name Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601085R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2100614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details