Amphenol Industrial Cable and Cord Grips AIO-CSJPG21

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass PG21 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass PG21 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJPG21-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJPG21-ND
Cable and Cord Grips AIO-CSJPG21-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass PG21 Silver"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass PG21 Silver"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2321 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2321
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2321
CABLE GLAND; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSJPG21-ND 67R2321
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-1085-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details