Amphenol Industrial Cable and Cord Grips AIO-CSJPG11

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass PG11 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass PG11 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJPG11-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJPG11-ND
Cable and Cord Grips AIO-CSJPG11-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass PG11 Silver"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass PG11 Silver"

Buy Now Datasheet
Cable Gland Metal Pg11 5-10Mm Amphenol Industrial - 23AC1229 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland Metal Pg11 5-10Mm Amphenol Industrial
23AC1229
Cable Gland Metal Pg11 5-10Mm Amphenol Industrial 23AC1229
CABLE GLAND METAL PG11 5-10MM

CABLE GLAND METAL PG11 5-10MM

Supplier's Site
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2318 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2318
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2318
CABLE GLAND; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:10mm RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:PG11; Thread Size - Metric:-; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number AIO-CSJPG11-ND 23AC1229 67R2318
Product Name Cable and Cord Grips Cable Gland Metal Pg11 5-10Mm Amphenol Industrial Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
EMC Cable Gland - 4264011 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
2 suppliers