Amphenol Industrial Cable Gland; Thread Size Imperial Amphenol Industrial AIO-CSJM56

Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M56 x 2; Cable Diameter Min:35mm; Cable Diameter Max:39mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP67; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M56 x 2; Cable Diameter Min:35mm; Cable Diameter Max:39mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP67; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2315 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2315
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2315
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M56 x 2; Cable Diameter Min:35mm; Cable Diameter Max:39mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP67; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M56 x 2; Cable Diameter Min:35mm; Cable Diameter Max:39mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP67; Product Range:-; Accessory Type:Cable Gland RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 67R2315
Product Name Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1-2490541-3 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2100618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details