Amphenol Industrial Cable and Cord Grips AIO-CSJM25

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - AIO-CSJM25-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
AIO-CSJM25-ND
Cable and Cord Grips AIO-CSJM25-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25x1.5 Silver"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25x1.5 Silver"

Buy Now Datasheet
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2306 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2306
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2306
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M25 x 2; Cable Diameter Min:13mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP65, IP67; Product Range:-; Cable Diameter:17mm RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M25 x 2; Cable Diameter Min:13mm; Cable Diameter Max:17mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP65, IP67; Product Range:-; Cable Diameter:17mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number AIO-CSJM25-ND 67R2306
Product Name Cable and Cord Grips Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
EMC Cable Gland - 4264011 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Cable Glands - 1856075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details