Amphenol Industrial Cable Gland; Thread Size Imperial Amphenol Industrial AIO-CSJM16

Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:9mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Thread Size Imperial Amphenol Industrial - 67R2301 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Thread Size Imperial Amphenol Industrial
67R2301
Cable Gland; Thread Size Imperial Amphenol Industrial 67R2301
CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:9mm RoHS Compliant: Yes

CABLE GLAND; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 67R2301
Product Name Cable Gland; Thread Size Imperial Amphenol Industrial
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249676 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details