Amphenol Industrial Circular Contact, Pin, 20-18Awg, Crimp; Product Range Amphenol Industrial AIC12-18P

Description
CIRCULAR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:MIL-DTL-5015 AIB/GT Series Circular Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:MIL-DTL-5015 AIB/GT Series Circular Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 20-18Awg, Crimp; Product Range Amphenol Industrial - 96J1094 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 20-18Awg, Crimp; Product Range Amphenol Industrial
96J1094
Circular Contact, Pin, 20-18Awg, Crimp; Product Range Amphenol Industrial 96J1094
CIRCULAR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:MIL-DTL-5015 AIB/GT Series Circular Connectors RoHS Compliant: No

CIRCULAR CONTACT, PIN, 20-18AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:MIL-DTL-5015 AIB/GT Series Circular Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96J1094
Product Name Circular Contact, Pin, 20-18Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details