Amphenol Industrial Circular Contact, Socket, 0Awg, Crimp; Product Range Amphenol Industrial AIC0-0S

Description
CIRCULAR CONTACT, SOCKET, 0AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Wire Size AWG Min:0AWG; For Use With:AIT/MS Series Circular Connectors; Contact Size:0RoHS Compliant: No
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 0AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Wire Size AWG Min:0AWG; For Use With:AIT/MS Series Circular Connectors; Contact Size:0RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 0Awg, Crimp; Product Range Amphenol Industrial - 96J1093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 0Awg, Crimp; Product Range Amphenol Industrial
96J1093
Circular Contact, Socket, 0Awg, Crimp; Product Range Amphenol Industrial 96J1093
CIRCULAR CONTACT, SOCKET, 0AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Wire Size AWG Min:0AWG; For Use With:AIT/MS Series Circular Connectors; Contact Size:0RoHS Compliant: No

CIRCULAR CONTACT, SOCKET, 0AWG, CRIMP; Product Range:AIB/GT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Wire Size AWG Min:0AWG; For Use With:AIT/MS Series Circular Connectors; Contact Size:0RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96J1093
Product Name Circular Contact, Socket, 0Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-204-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Copper Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Copper Tungsten; Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details