Amphenol Industrial Electronic Connector AIB6US32-5PC-023

Description
CONN PLUG MALE 2POS SILVER CRIMP Product overview: AIB6US32-5PC-023 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB6US32-5PC-023 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN PLUG MALE 2POS SILVER CRIMP Product overview: AIB6US32-5PC-023 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB6US32-5PC-023 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 436-AIB6US32-5PC-023 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-AIB6US32-5PC-023
Electronic Connector 436-AIB6US32-5PC-023
CONN PLUG MALE 2POS SILVER CRIMP Product overview: AIB6US32-5PC-023 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB6US32-5PC-023 can be used for catalog matching and distributor lookup.

CONN PLUG MALE 2POS SILVER CRIMP Product overview: AIB6US32-5PC-023 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB6US32-5PC-023 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1151475-AIB6US32-5PC-023 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1151475-AIB6US32-5PC-023
Connectors, Interconnects - Circular Connectors 1151475-AIB6US32-5PC-023
Win Source Part Number: 1151475-AIB6US32-5PC -023 Category: Connectors, Interconnects>Circul ar Connectors Series: AIB, MIL-5015 Derivative Number of Positions: 2 Color: Silver Features: Backshell, Coupling Nut, Shielding Device Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 32-5 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Electroless Nickel Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Electroless Nickel HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIB6US32-5PC-023 Base Product Number: AIB6US32 Primary Material: Metal

Win Source Part Number: 1151475-AIB6US32-5PC-023
Category: Connectors, Interconnects>Circular Connectors
Series: AIB, MIL-5015 Derivative
Number of Positions: 2
Color: Silver
Features: Backshell, Coupling Nut, Shielding Device
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 32-5
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Electroless Nickel
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Electroless Nickel
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIB6US32-5PC-023
Base Product Number: AIB6US32
Primary Material: Metal

Buy Now
Gt 2C 2#0 Pin Plug Amphenol Industrial - 82X7918 - Newark, An Avnet Company
Chicago, IL, United States
Gt 2C 2#0 Pin Plug Amphenol Industrial
82X7918
Gt 2C 2#0 Pin Plug Amphenol Industrial 82X7918
GT 2C 2#0 PIN PLUG

GT 2C 2#0 PIN PLUG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-AIB6US32-5PC-023 1151475-AIB6US32-5PC-023 82X7918
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors Gt 2C 2#0 Pin Plug Amphenol Industrial
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Ve-NET™ - VNTBV12C2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Termination Through-hole
View Details
2 suppliers