AMPHENOL INDUSTRIAL
AIB6US24-9PC -- GT 2C 2#4 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Gt 2C 2#4 Pin Plug Amphenol Industrial
AIB6US24-9PC
Description
GT 2C 2#4 PIN PLUG
Description
GT 2C 2#4 PIN PLUG
Suppliers
Gt 2C 2#4 Pin Plug Amphenol Industrial
45X9795
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45X9795 |
|
Product Name
|
Gt 2C 2#4 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details