Amphenol Industrial Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial AIB6TC28-51PS

Description
GT 12C 12#12 PIN PLUG
Request a Quote Datasheet
Description
GT 12C 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB6TC28-51PS - PEI-Genesis
Philadelphia, PA, United States
GT 12C 12#12 PIN PLUG

GT 12C 12#12 PIN PLUG

Buy Now
Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial - 96J1092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial
96J1092
Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial 96J1092
CIRCULAR CONNECTOR, PLUG, SIZE 28, 12 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 28, 12 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB6TC28-51PS 96J1092
Product Name Circular Connector, Plug, Size 28, 12 Position, Box; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Connector - SALE-8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Micro SIM Card Connector 7 Pin Push Type Metal Body - ET-MI7PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details