The Circular Connector, Plug, Size 24, 16 Position, Box, part number 96J1089, is part of the AIB/GT Series by Amphenol Industrial. This connector features a reverse bayonet coupling system that allows for quick and easy mating with a simple 120-degree rotation, enhancing usability in tight spaces and cold weather conditions. It is designed to meet military specifications MIL-DTL-5015 and VG 95 234, ensuring robust performance in demanding environments. The connector supports a wide range of wire gauges from size 26 to size 0 AWG and can handle current ratings up to 150 amps. It is suitable for applications requiring high reliability and environmental sealing, making it ideal for use in industrial machinery, off-road vehicles, and military equipment. The connector is also resistant to moisture, vibration, and extreme temperatures, operating effectively in conditions ranging from -67°F to +257°F (-55°C to +125°C). This product is particularly beneficial for engineers seeking a reliable and durable connector solution for high-performance applications.
GT 16C 16#16 SKT PLUG
CIRCULAR CONNECTOR, PLUG, SIZE 24, 16 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol AIB6TA24-5SC-025 | 96J1089 |
| Product Name | Circular Connector, Plug, Size 24, 16 Position, Box; Product Range Amphenol Industrial | |
| Gender | Male / Plug |