Amphenol Corporation Electronic Connector AIB6LC18-10PS

Description
CONN PLUG MALE 4P SILV SLDR CUP Product overview: AIB6LC18-10PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB6LC18-10PS can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN PLUG MALE 4P SILV SLDR CUP Product overview: AIB6LC18-10PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB6LC18-10PS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 436-AIB6LC18-10PS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-AIB6LC18-10PS
Electronic Connector 436-AIB6LC18-10PS
CONN PLUG MALE 4P SILV SLDR CUP Product overview: AIB6LC18-10PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB6LC18-10PS can be used for catalog matching and distributor lookup.

CONN PLUG MALE 4P SILV SLDR CUP Product overview: AIB6LC18-10PS from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-AIB6LC18-10PS can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1004838-AIB6LC18-10PS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1004838-AIB6LC18-10PS
Connectors, Interconnects - Circular Connectors 1004838-AIB6LC18-10PS
Win Source Part Number: 1004838-AIB6LC18-10P S Category: Connectors, Interconnects>Circul ar Connectors Series: AIB, MIL-5015 Derivative Number of Positions: 4 Color: Olive Drab Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Automotive, Industrial, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 18-10 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIAIB6LC18-10PS Base Product Number: AIB6LC18 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1004838-AIB6LC18-10PS
Category: Connectors, Interconnects>Circular Connectors
Series: AIB, MIL-5015 Derivative
Number of Positions: 4
Color: Olive Drab
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Applications: Automotive, Industrial, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 18-10
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIAIB6LC18-10PS
Base Product Number: AIB6LC18
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
 - Amphenol AIB6LC18-10PS - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#12 PIN PLUG

GT 4C 4#12 PIN PLUG

Buy Now
Gt 4C 4#12 Pin Plug Rohs Compliant Amphenol Industrial - 15P8635 - Newark, An Avnet Company
Chicago, IL, United States
Gt 4C 4#12 Pin Plug Rohs Compliant Amphenol Industrial
15P8635
Gt 4C 4#12 Pin Plug Rohs Compliant Amphenol Industrial 15P8635
GT 4C 4#12 PIN PLUG ROHS COMPLIANT: NO

GT 4C 4#12 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-AIB6LC18-10PS 1004838-AIB6LC18-10PS Amphenol AIB6LC18-10PS 15P8635
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors Gt 4C 4#12 Pin Plug Rohs Compliant Amphenol Industrial
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBR11D2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3248-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers