Amphenol Corporation
Gt 19C 19#16 Pin Plug Amphenol Industrial
AIB6FC22-14PS
Description
GT 19C 19#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 19C 19#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 19C 19#16 Pin Plug Amphenol Industrial
06W5815
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol AIB6FC22-14PS |
AIB6FC22-14PS |
06W5815 |
|
Product Name
|
|
|
Gt 19C 19#16 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details