Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB6FA24-5SC-B30

Description
GT 16C 16#16 SKT PLUG
Request a Quote Datasheet
Description
GT 16C 16#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB6FA24-5SC-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 16C 16#16 SKT PLUG

GT 16C 16#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB6FA24-5SC-B30
MIL Spec Connector - MIL-DTL 5015, I AIB6FA24-5SC-B30
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 24, 16 Position, Box; Product Range Amphenol Industrial - 96J1080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 24, 16 Position, Box; Product Range Amphenol Industrial
96J1080
Circular Connector, Plug, Size 24, 16 Position, Box; Product Range Amphenol Industrial 96J1080
CIRCULAR CONNECTOR, PLUG, SIZE 24, 16 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 24, 16 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol AIB6FA24-5SC-B30 AIB6FA24-5SC-B30 96J1080
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Plug, Size 24, 16 Position, Box; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details