Amphenol Industrial Circular Connector, Plug, Size 24, 7 Position, Box; Product Range Amphenol Industrial AIB6FA24-10PC

Description
GT 7C 7#8 PIN PLUG
Request a Quote Datasheet
Description
GT 7C 7#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB6FA24-10PC - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#8 PIN PLUG

GT 7C 7#8 PIN PLUG

Buy Now
Circular Connector, Plug, Size 24, 7 Position, Box; Product Range Amphenol Industrial - 96J1078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 24, 7 Position, Box; Product Range Amphenol Industrial
96J1078
Circular Connector, Plug, Size 24, 7 Position, Box; Product Range Amphenol Industrial 96J1078
CIRCULAR CONNECTOR, PLUG, SIZE 24, 7 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 24, 7 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB6FA24-10PC 96J1078
Product Name Circular Connector, Plug, Size 24, 7 Position, Box; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details