GT 3C 3#16S PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 10SL, 3 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol AIB6FA10SL-3PS | 96J1076 |
| Product Name | Circular Connector Plug, Size 10Sl, 3 Position, Box; Product Range Amphenol Industrial | |
| Gender | Male / Plug |