AMPHENOL INDUSTRIAL
AIB30U22-28PS -- GT 7C 7#12 PIN RECP WALL AMPHENOL INDUSTRIAL
Amphenol Industrial
Gt 7C 7#12 Pin Recp Wall Amphenol Industrial
AIB30U22-28PS
Description
GT 7C 7#12 PIN RECP WALL
Description
GT 7C 7#12 PIN RECP WALL
Suppliers
Gt 7C 7#12 Pin Recp Wall Amphenol Industrial
57R4217
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57R4217 |
|
Product Name
|
Gt 7C 7#12 Pin Recp Wall Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers