Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I AIB30-28-21S0

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
AIB30-28-21S0
MIL Spec Connector - MIL-DTL 5015, I AIB30-28-21S0
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol AIB30-28-21S0 - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 SKT RECP

GT 37C 37#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial - 96J1070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial
96J1070
Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial 96J1070
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 37 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 37 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB30-28-21S0 Amphenol AIB30-28-21S0 96J1070
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 37 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Female To N Male RF Adapter - ET-BFS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details