The Circular Connector Receptacle, Size 28, 15 Position, from the Amphenol Industrial AIB/GT Series features a reverse bayonet coupling system that allows for quick and easy mating and unmating with a simple 120-degree rotation. This connector is designed to meet military specifications (MIL-DTL-5015) and is suitable for demanding environments, providing moisture, vibration, and shock resistance. It operates effectively across a broad temperature range of -67°F to +257°F (-55°C to +125°C) and supports wire gauges from size 26 to size 0 AWG, with a current carrying capability of up to 150 amps. The connector is fully sealed to ensure environmental reliability and is compatible with various contact types, including crimp sockets. Its rugged aluminum alloy shell enhances durability, making it suitable for applications in military vehicles, industrial machinery, and other demanding commercial uses.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 15 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J1066 |
| Product Name | Circular Connector Receptacle, Size 28, 15 Position, Wall; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |