Amphenol Industrial Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial AIB2-22-19SC

Description
GT 14C 14#16 SKT RECP
Request a Quote Datasheet
Description
GT 14C 14#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 14C 14#16 SKT RECP

GT 14C 14#16 SKT RECP

Buy Now
 - Amphenol AIB2-22-19SC - PEI-Genesis
Philadelphia, PA, United States
GT 14C 14#16 SKT RECP

GT 14C 14#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial - 96J1038 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial
96J1038
Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial 96J1038
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 14 POSITION, BOX; Product Range:AIB Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AIB2-22-19SC Amphenol AIB2-22-19SC 96J1038
Product Name Circular Connector, Receptacle, Size 22, 14 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers