Amphenol Industrial Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial AIB0FA24-12SS

Description
GT 5C 2#4 3#12 SKT RECP
Request a Quote Datasheet
Description
GT 5C 2#4 3#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol AIB0FA24-12SS - PEI-Genesis
Philadelphia, PA, United States
GT 5C 2#4 3#12 SKT RECP

GT 5C 2#4 3#12 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial - 96J1015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial
96J1015
Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial 96J1015
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, WALL; Product Range:AIB Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol AIB0FA24-12SS 96J1015
Product Name Circular Connector, Receptacle, Size 24, 5 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers